Protektive Pak Cable Ties; Cable Tie Material Pro Power SPC35254

Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:160mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:39mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:160mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:39mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 71R4533 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
71R4533
Cable Ties; Cable Tie Material Pro Power 71R4533
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:160mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:39mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:160mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:39mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4533
Product Name Cable Ties; Cable Tie Material Pro Power
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-199 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details