Protektive Pak Cable Tie, Black, 203Mm, Pk100; Cable Tie Material Pro Power SPC35241.

Description
CABLE TIE, BLACK, 203MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:52mm; Minimum Loop Tensile Strength:55kg; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, BLACK, 203MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:52mm; Minimum Loop Tensile Strength:55kg; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 203Mm, Pk100; Cable Tie Material Pro Power - 53M7119 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 203Mm, Pk100; Cable Tie Material Pro Power
53M7119
Cable Tie, Black, 203Mm, Pk100; Cable Tie Material Pro Power 53M7119
CABLE TIE, BLACK, 203MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:52mm; Minimum Loop Tensile Strength:55kg; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 203MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:52mm; Minimum Loop Tensile Strength:55kg; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 53M7119
Product Name Cable Tie, Black, 203Mm, Pk100; Cable Tie Material Pro Power
Length 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details