Protektive Pak Cable Tie, Black, 368Mm, Pk100; Cable Tie Material Pro Power SPC35238.

Description
CABLE TIE, BLACK, 368MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, BLACK, 368MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 368Mm, Pk100; Cable Tie Material Pro Power - 53M7122 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 368Mm, Pk100; Cable Tie Material Pro Power
53M7122
Cable Tie, Black, 368Mm, Pk100; Cable Tie Material Pro Power 53M7122
CABLE TIE, BLACK, 368MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 368MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 53M7122
Product Name Cable Tie, Black, 368Mm, Pk100; Cable Tie Material Pro Power
Length 14.49 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - EN3742-195 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details