Protektive Pak Cable Tie, Black, 203Mm, Pk100; Cable Tie Material Pro Power SPC35228.

Description
CABLE TIE, BLACK, 203MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:2.8mm; Cable Bundle Diameter Max:55mm; Minimum Loop Tensile Strength:8kg; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, BLACK, 203MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:2.8mm; Cable Bundle Diameter Max:55mm; Minimum Loop Tensile Strength:8kg; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 203Mm, Pk100; Cable Tie Material Pro Power - 53M7120 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 203Mm, Pk100; Cable Tie Material Pro Power
53M7120
Cable Tie, Black, 203Mm, Pk100; Cable Tie Material Pro Power 53M7120
CABLE TIE, BLACK, 203MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:2.8mm; Cable Bundle Diameter Max:55mm; Minimum Loop Tensile Strength:8kg; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 203MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:2.8mm; Cable Bundle Diameter Max:55mm; Minimum Loop Tensile Strength:8kg; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 53M7120
Product Name Cable Tie, Black, 203Mm, Pk100; Cable Tie Material Pro Power
Length 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details