CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:160mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:39mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 71R4499 |
| Product Name | Cable Ties; Cable Tie Material Pro Power |
| Length | 6.3 inch (160 mm) |