Protektive Pak Cable Ties; Cable Tie Material Pro Power SPC35219

Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:292mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:82mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:292mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:82mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 71R4498 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
71R4498
Cable Ties; Cable Tie Material Pro Power 71R4498
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:292mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:82mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:292mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:82mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4498
Product Name Cable Ties; Cable Tie Material Pro Power
Length 11.5 inch (292 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details