Protektive Pak Cable Ties, 100Mm L, Nylon, Natural, 18Lb, Pk1000; Cable Tie Material Pro Power SPC35212

Description
CABLE TIES, 100MM L, NYLON, NATURAL, 18LB, PK1000; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:100mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes
Description
CABLE TIES, 100MM L, NYLON, NATURAL, 18LB, PK1000; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:100mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties, 100Mm L, Nylon, Natural, 18Lb, Pk1000; Cable Tie Material Pro Power - 71R4491 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 100Mm L, Nylon, Natural, 18Lb, Pk1000; Cable Tie Material Pro Power
71R4491
Cable Ties, 100Mm L, Nylon, Natural, 18Lb, Pk1000; Cable Tie Material Pro Power 71R4491
CABLE TIES, 100MM L, NYLON, NATURAL, 18LB, PK1000; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:100mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

CABLE TIES, 100MM L, NYLON, NATURAL, 18LB, PK1000; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:100mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4491
Product Name Cable Ties, 100Mm L, Nylon, Natural, 18Lb, Pk1000; Cable Tie Material Pro Power
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details