Protektive Pak Double-Sided Cable Ties; Cable Tie Material Pro Power SPC25009

Description
DOUBLE-SIDED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:381mm; Cable Tie Width:6.35mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet
Description
DOUBLE-SIDED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:381mm; Cable Tie Width:6.35mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Sided Cable Ties; Cable Tie Material Pro Power - 06P9593 - Newark, An Avnet Company
Chicago, IL, United States
Double-Sided Cable Ties; Cable Tie Material Pro Power
06P9593
Double-Sided Cable Ties; Cable Tie Material Pro Power 06P9593
DOUBLE-SIDED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:381mm; Cable Tie Width:6.35mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

DOUBLE-SIDED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:381mm; Cable Tie Width:6.35mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 06P9593
Product Name Double-Sided Cable Ties; Cable Tie Material Pro Power
Length 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details