Protektive Pak Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power SPC11153

Description
CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.525mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm; Height:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.525mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm; Height:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power - 34C1956 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power
34C1956
Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power 34C1956
CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.525mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm; Height:-; Colour:Black RoHS Compliant: Yes

CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.525mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm; Height:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 34C1956
Product Name Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details