Protektive Pak Cable Tie, Releasable, Yellow, Nylon; Cable Tie Material Pro Power SHMG210YELL

Description
CABLE TIE, RELEASABLE, YELLOW, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:200mm; Cable Tie Width:16mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Releasable; Product Range:
Datasheet
Description
CABLE TIE, RELEASABLE, YELLOW, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:200mm; Cable Tie Width:16mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Releasable; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Releasable, Yellow, Nylon; Cable Tie Material Pro Power - 84AJ0987 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Releasable, Yellow, Nylon; Cable Tie Material Pro Power
84AJ0987
Cable Tie, Releasable, Yellow, Nylon; Cable Tie Material Pro Power 84AJ0987
CABLE TIE, RELEASABLE, YELLOW, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:200mm; Cable Tie Width:16mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Releasable; Product Range:

CABLE TIE, RELEASABLE, YELLOW, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:200mm; Cable Tie Width:16mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Releasable; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 84AJ0987
Product Name Cable Tie, Releasable, Yellow, Nylon; Cable Tie Material Pro Power
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details