Protektive Pak Cable Tie, Releasable, Blue, Nylon; Cable Tie Material Pro Power SHMG135BLUE

Description
CABLE TIE, RELEASABLE, BLUE, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:135mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:33mm; Cable Tie Type:Releasable; Product Range:
Datasheet
Description
CABLE TIE, RELEASABLE, BLUE, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:135mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:33mm; Cable Tie Type:Releasable; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Releasable, Blue, Nylon; Cable Tie Material Pro Power - 84AJ0981 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Releasable, Blue, Nylon; Cable Tie Material Pro Power
84AJ0981
Cable Tie, Releasable, Blue, Nylon; Cable Tie Material Pro Power 84AJ0981
CABLE TIE, RELEASABLE, BLUE, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:135mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:33mm; Cable Tie Type:Releasable; Product Range:

CABLE TIE, RELEASABLE, BLUE, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:135mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:33mm; Cable Tie Type:Releasable; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 84AJ0981
Product Name Cable Tie, Releasable, Blue, Nylon; Cable Tie Material Pro Power
Length 5.31 inch (135 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 1-2530591-5 - TE Connectivity
Specs
Material Nylon 6.6
Length 5.91 inch (150 mm)
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details