Protektive Pak Cable Tie, Releasable, Yellow, Nylon; Cable Tie Material Pro Power RWMG-500 -YELL

Description
CABLE TIE, RELEASABLE, YELLOW, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:500mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:145mm; Cable Tie Type:Releasable; Product Range:
Datasheet
Description
CABLE TIE, RELEASABLE, YELLOW, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:500mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:145mm; Cable Tie Type:Releasable; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Releasable, Yellow, Nylon; Cable Tie Material Pro Power - 84AJ0978 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Releasable, Yellow, Nylon; Cable Tie Material Pro Power
84AJ0978
Cable Tie, Releasable, Yellow, Nylon; Cable Tie Material Pro Power 84AJ0978
CABLE TIE, RELEASABLE, YELLOW, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:500mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:145mm; Cable Tie Type:Releasable; Product Range:

CABLE TIE, RELEASABLE, YELLOW, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:500mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:145mm; Cable Tie Type:Releasable; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 84AJ0978
Product Name Cable Tie, Releasable, Yellow, Nylon; Cable Tie Material Pro Power
Length 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details