Protektive Pak Cable Tie, Releasable, Red, Nylon; Cable Tie Material Pro Power RWMG-500 -RED

Description
CABLE TIE, RELEASABLE, RED, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:500mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:145mm; Cable Tie Type:Releasable; Product Range:
Datasheet
Description
CABLE TIE, RELEASABLE, RED, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:500mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:145mm; Cable Tie Type:Releasable; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Releasable, Red, Nylon; Cable Tie Material Pro Power - 84AJ0977 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Releasable, Red, Nylon; Cable Tie Material Pro Power
84AJ0977
Cable Tie, Releasable, Red, Nylon; Cable Tie Material Pro Power 84AJ0977
CABLE TIE, RELEASABLE, RED, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:500mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:145mm; Cable Tie Type:Releasable; Product Range:

CABLE TIE, RELEASABLE, RED, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:500mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:145mm; Cable Tie Type:Releasable; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 84AJ0977
Product Name Cable Tie, Releasable, Red, Nylon; Cable Tie Material Pro Power
Length 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details