Protektive Pak Pvc Grommet; Grommet Type Pro Power PV50A GROMMET PK 100

Description
PVC GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:11.1mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes
Description
PVC GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:11.1mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pvc Grommet; Grommet Type Pro Power - 01M8566 - Newark, An Avnet Company
Chicago, IL, United States
Pvc Grommet; Grommet Type Pro Power
01M8566
Pvc Grommet; Grommet Type Pro Power 01M8566
PVC GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:11.1mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes

PVC GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:11.1mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Body Material:PVC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 01M8566
Product Name Pvc Grommet; Grommet Type Pro Power
Outside Diameter 0.4370 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-12-23 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details