POWER CORD, 2.1MM DC PLUG, 2M, BLK; Connector to Connector:2.1mm DC Power Plug to 2.1mm DC Power Plug; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 59Y7676 |
| Product Name | Power Cord, 2.1Mm Dc Plug, 2M, Blk; Connector To Connector Pro Power |
| Approvals | RoHS |
IEC/UL 62368-1
transparent