Protektive Pak Cable Gland, Brass, 6Mm-10Mm; Thread Size Imperial Pro Power PP002701

Description
CABLE GLAND, BRASS, 6MM-10MM; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:6mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 6MM-10MM; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:6mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 6Mm-10Mm; Thread Size Imperial Pro Power - 28AH4728 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 6Mm-10Mm; Thread Size Imperial Pro Power
28AH4728
Cable Gland, Brass, 6Mm-10Mm; Thread Size Imperial Pro Power 28AH4728
CABLE GLAND, BRASS, 6MM-10MM; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:6mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 6MM-10MM; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:6mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4728
Product Name Cable Gland, Brass, 6Mm-10Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Through Type Brass Cable Glands - MIV-Through Type Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Cable Glands - 117125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.7480 to 1.1 inch (19 to 28 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details