Protektive Pak Cable Gland, Brass, 4Mm-7Mm, Pk10; Thread Size Imperial Pro Power PP002699

Description
CABLE GLAND, BRASS, 4MM-7MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 4MM-7MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 4Mm-7Mm, Pk10; Thread Size Imperial Pro Power - 28AH4726 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 4Mm-7Mm, Pk10; Thread Size Imperial Pro Power
28AH4726
Cable Gland, Brass, 4Mm-7Mm, Pk10; Thread Size Imperial Pro Power 28AH4726
CABLE GLAND, BRASS, 4MM-7MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 4MM-7MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4726
Product Name Cable Gland, Brass, 4Mm-7Mm, Pk10; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers