Protektive Pak Cable Gland, Brass, 18Mm-25Mm; Thread Size Imperial Pro Power PP002698

Description
CABLE GLAND, BRASS, 18MM-25MM; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 18MM-25MM; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 18Mm-25Mm; Thread Size Imperial Pro Power - 28AH4725 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 18Mm-25Mm; Thread Size Imperial Pro Power
28AH4725
Cable Gland, Brass, 18Mm-25Mm; Thread Size Imperial Pro Power 28AH4725
CABLE GLAND, BRASS, 18MM-25MM; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 18MM-25MM; Thread Size - Imperial:-; Thread Size - Metric:PG29; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4725
Product Name Cable Gland, Brass, 18Mm-25Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 117673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 1.06 to 1.38 inch (27 to 35 mm)
View Details