Protektive Pak Cable Gland, Brass, 11Mm-14Mm, Pk10; Thread Size Imperial Pro Power PP002689

Description
CABLE GLAND, BRASS, 11MM-14MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:11mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 11MM-14MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:11mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 11Mm-14Mm, Pk10; Thread Size Imperial Pro Power - 28AH4716 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 11Mm-14Mm, Pk10; Thread Size Imperial Pro Power
28AH4716
Cable Gland, Brass, 11Mm-14Mm, Pk10; Thread Size Imperial Pro Power 28AH4716
CABLE GLAND, BRASS, 11MM-14MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:11mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, BRASS, 11MM-14MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:11mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4716
Product Name Cable Gland, Brass, 11Mm-14Mm, Pk10; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Standard Straight-Through Cable Gland - 4220663 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 2.48 inch (63 mm)
View Details