Protektive Pak Bush, Snap Fit, 19.9Mm, Pk100; Grommet Type Pro Power PP002096

Description
BUSH, SNAP FIT, 19.9MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:18.9mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product RoHS Compliant: Yes
Description
BUSH, SNAP FIT, 19.9MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:18.9mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bush, Snap Fit, 19.9Mm, Pk100; Grommet Type Pro Power - 26M2822 - Newark, An Avnet Company
Chicago, IL, United States
Bush, Snap Fit, 19.9Mm, Pk100; Grommet Type Pro Power
26M2822
Bush, Snap Fit, 19.9Mm, Pk100; Grommet Type Pro Power 26M2822
BUSH, SNAP FIT, 19.9MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:18.9mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product RoHS Compliant: Yes

BUSH, SNAP FIT, 19.9MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:18.9mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 26M2822
Product Name Bush, Snap Fit, 19.9Mm, Pk100; Grommet Type Pro Power
Outside Diameter 0.7441 inch (18.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - V60/BE - V60/BE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details
Rubber Grommet - 740 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details