Protektive Pak Bush, Snap Fit, 9.5Mm, Pk100; Grommet Type Pro Power PP002093

Description
BUSH, SNAP FIT, 9.5MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes
Description
BUSH, SNAP FIT, 9.5MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bush, Snap Fit, 9.5Mm, Pk100; Grommet Type Pro Power - 26M2821 - Newark, An Avnet Company
Chicago, IL, United States
Bush, Snap Fit, 9.5Mm, Pk100; Grommet Type Pro Power
26M2821
Bush, Snap Fit, 9.5Mm, Pk100; Grommet Type Pro Power 26M2821
BUSH, SNAP FIT, 9.5MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes

BUSH, SNAP FIT, 9.5MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 26M2821
Product Name Bush, Snap Fit, 9.5Mm, Pk100; Grommet Type Pro Power
Outside Diameter 0.3740 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-WT - LS60F-WT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details