Keystone Electronics Corp. Bushings, Grommets 8490

Description
"Circular - 0.375"" (9.53mm) Bushing, Split 0.265"" (6.73mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.375"" (9.53mm) Bushing, Split 0.265"" (6.73mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 36-8490-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
36-8490-ND
Bushings, Grommets 36-8490-ND
"Circular - 0.375"" (9.53mm) Bushing, Split 0.265"" (6.73mm) Black"

"Circular - 0.375"" (9.53mm) Bushing, Split 0.265"" (6.73mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 36-8490-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommet - 733 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1250 inch (3.17 mm)
View Details
3 suppliers