Protektive Pak Cable Tie, Push Mnt, Blk, 112Mm, Pk100; Cable Tie Material Pro Power PP002090

Description
CABLE TIE, PUSH MNT, BLK, 112MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:112mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, PUSH MNT, BLK, 112MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:112mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Push Mnt, Blk, 112Mm, Pk100; Cable Tie Material Pro Power - 25R4963 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Push Mnt, Blk, 112Mm, Pk100; Cable Tie Material Pro Power
25R4963
Cable Tie, Push Mnt, Blk, 112Mm, Pk100; Cable Tie Material Pro Power 25R4963
CABLE TIE, PUSH MNT, BLK, 112MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:112mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, PUSH MNT, BLK, 112MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:112mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25R4963
Product Name Cable Tie, Push Mnt, Blk, 112Mm, Pk100; Cable Tie Material Pro Power
Length 4.41 inch (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details