Protektive Pak Cable Tie, Push Mnt, Nat, 201Mm, Pk100; Cable Tie Material Pro Power PP002089

Description
CABLE TIE, PUSH MNT, NAT, 201MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:201mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, PUSH MNT, NAT, 201MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:201mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Push Mnt, Nat, 201Mm, Pk100; Cable Tie Material Pro Power - 25R4962 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Push Mnt, Nat, 201Mm, Pk100; Cable Tie Material Pro Power
25R4962
Cable Tie, Push Mnt, Nat, 201Mm, Pk100; Cable Tie Material Pro Power 25R4962
CABLE TIE, PUSH MNT, NAT, 201MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:201mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, PUSH MNT, NAT, 201MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:201mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25R4962
Product Name Cable Tie, Push Mnt, Nat, 201Mm, Pk100; Cable Tie Material Pro Power
Length 7.91 inch (201 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details