CABLE TIE, PUSH MNT, NAT, 132MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:132mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:30mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 25R4960 |
| Product Name | Cable Tie, Push Mnt, Nat, 132Mm, Pk100; Cable Tie Material Pro Power |
| Length | 5.2 inch (132 mm) |