Protektive Pak Cable Tie, Ident, 200X2.5Mm, Pk100; Cable Tie Material Pro Power PP002085

Description
CABLE TIE, IDENT, 200X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:200mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, IDENT, 200X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:200mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Ident, 200X2.5Mm, Pk100; Cable Tie Material Pro Power - 25R4765 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ident, 200X2.5Mm, Pk100; Cable Tie Material Pro Power
25R4765
Cable Tie, Ident, 200X2.5Mm, Pk100; Cable Tie Material Pro Power 25R4765
CABLE TIE, IDENT, 200X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:200mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, IDENT, 200X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:200mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25R4765
Product Name Cable Tie, Ident, 200X2.5Mm, Pk100; Cable Tie Material Pro Power
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details