Protektive Pak Cable Tie, Black, 380X12.7Mm, Pk100; Cable Tie Material Pro Power PP002056

Description
CABLE TIE, BLACK, 380X12.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:380mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, BLACK, 380X12.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:380mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 380X12.7Mm, Pk100; Cable Tie Material Pro Power - 51R6445 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 380X12.7Mm, Pk100; Cable Tie Material Pro Power
51R6445
Cable Tie, Black, 380X12.7Mm, Pk100; Cable Tie Material Pro Power 51R6445
CABLE TIE, BLACK, 380X12.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:380mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 380X12.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:380mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 51R6445
Product Name Cable Tie, Black, 380X12.7Mm, Pk100; Cable Tie Material Pro Power
Length 14.96 inch (380 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details