CABLE TIE, BLACK, 250MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:250mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:68mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 53M7121 |
| Product Name | Cable Tie, Black, 250Mm, Pk100; Cable Tie Material Pro Power |
| Length | 9.84 inch (250 mm) |