Protektive Pak Heat Shrink Tubing, 28Mm, 3 Pro Power PP001865

Description
HEAT SHRINK TUBING, 28MM, 3:1, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.1"; I.D. Supplied - Metric:28mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.35"; RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 28MM, 3:1, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.1"; I.D. Supplied - Metric:28mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.35"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 28Mm, 3 Pro Power - 55AC3231 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 28Mm, 3 Pro Power
55AC3231
Heat Shrink Tubing, 28Mm, 3 Pro Power 55AC3231
HEAT SHRINK TUBING, 28MM, 3:1, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.1"; I.D. Supplied - Metric:28mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.35"; RoHS Compliant: Yes

HEAT SHRINK TUBING, 28MM, 3:1, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.1"; I.D. Supplied - Metric:28mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - Imperial:0.35"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3231
Product Name Heat Shrink Tubing, 28Mm, 3 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-7MM-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 040291-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details