Q1-7MM-01-SS100M is a 2:1 shrink ratio thin-wall polyolefin heat shrink tubing for electrical insulation and mechanical protection in non-flame-retardant applications. It has an as-supplied inner diameter of 7.0 mm and a recovered inner diameter of 3.50 mm with a minimum wall thickness of 0.56 mm. The tubing operates from -55°C to +105°C, shrinks fully at 100°C, and is RoHS compliant. It is available in clear or black and conforms to UL 224 and IEC 93 standards.
General Purpose, Non-Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 80°C
Full recovery temperature: 100°C
Standard colors: Black, clear
Other colors are available upon request
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q1-7MM-01-SS100M |
| Product Name | 2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |