Protektive Pak Cable Gland, Nylon, Pg9, 4Mm-8Mm, Grey, Pk10; Thread Size Imperial Pro Power PG9DG

Description
CABLE GLAND, NYLON, PG9, 4MM-8MM, GREY, PK10; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Description
CABLE GLAND, NYLON, PG9, 4MM-8MM, GREY, PK10; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, Pg9, 4Mm-8Mm, Grey, Pk10; Thread Size Imperial Pro Power - 01P0431 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, Pg9, 4Mm-8Mm, Grey, Pk10; Thread Size Imperial Pro Power
01P0431
Cable Gland, Nylon, Pg9, 4Mm-8Mm, Grey, Pk10; Thread Size Imperial Pro Power 01P0431
CABLE GLAND, NYLON, PG9, 4MM-8MM, GREY, PK10; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CABLE GLAND, NYLON, PG9, 4MM-8MM, GREY, PK10; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 01P0431
Product Name Cable Gland, Nylon, Pg9, 4Mm-8Mm, Grey, Pk10; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220716 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.6299 inch (16 mm)
View Details
2 suppliers
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details