Protektive Pak Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power NP9

Description
CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:22.8mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:28.5mm; External Width:19mm; Height:43.2mm; Product RoHS Compliant: NA
Datasheet
Description
CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:22.8mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:28.5mm; External Width:19mm; Height:43.2mm; Product RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power - 72C1291 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power
72C1291
Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power 72C1291
CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:22.8mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:28.5mm; External Width:19mm; Height:43.2mm; Product RoHS Compliant: NA

CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:22.8mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:28.5mm; External Width:19mm; Height:43.2mm; Product RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 72C1291
Product Name Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Clips & Clamps - 2662271 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details