CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:20.3mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:25.4mm; External Width:19mm; Height:38.1mm; Product RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 72C1290 |
| Product Name | Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power |