Protektive Pak Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power NP7

Description
CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:17.8mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:23.5mm; External Width:15.9mm; Height:35.6mm; Product RoHS Compliant: NA
Datasheet
Description
CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:17.8mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:23.5mm; External Width:15.9mm; Height:35.6mm; Product RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power - 72C1289 - Newark, An Avnet Company
Chicago, IL, United States
Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power
72C1289
Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power 72C1289
CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:17.8mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:23.5mm; External Width:15.9mm; Height:35.6mm; Product RoHS Compliant: NA

CABLE CLEAT, PK25; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:17.8mm; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:23.5mm; External Width:15.9mm; Height:35.6mm; Product RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 72C1289
Product Name Cable Cleat, Pk25; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 602189 - RS Components, Ltd.
Specs
Type Cable clip
Material Copper
View Details
Half Cable Clamp - 8146 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers