Protektive Pak Cable Clamps; Cable Clamp / Clip Type Pro Power NCC-10

Description
CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.5mm; External Width:12.7mm RoHS Compliant: Yes
Description
CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.5mm; External Width:12.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps; Cable Clamp / Clip Type Pro Power - 32N1292 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamps; Cable Clamp / Clip Type Pro Power
32N1292
Cable Clamps; Cable Clamp / Clip Type Pro Power 32N1292
CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.5mm; External Width:12.7mm RoHS Compliant: Yes

CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.9mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.5mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 32N1292
Product Name Cable Clamps; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Nylon Cable Clamp - 7625 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers