Protektive Pak Cable Gland (Clamp), Nylon, M40, Black; Thread Size Imperial Pro Power MP003245

Description
CABLE GLAND (CLAMP), NYLON, M40, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Description
CABLE GLAND (CLAMP), NYLON, M40, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp), Nylon, M40, Black; Thread Size Imperial Pro Power - 31M4701 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp), Nylon, M40, Black; Thread Size Imperial Pro Power
31M4701
Cable Gland (Clamp), Nylon, M40, Black; Thread Size Imperial Pro Power 31M4701
CABLE GLAND (CLAMP), NYLON, M40, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND (CLAMP), NYLON, M40, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Diameter Min:22mm; Cable Diameter Max:32mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 31M4701
Product Name Cable Gland (Clamp), Nylon, M40, Black; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Ventilation Bending Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Cable Glands - 2141069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.8661 to 1.26 inch (22 to 32 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details