Protektive Pak Cable Clip, Black, 9Mm, Pk100; Cable Clamp / Clip Type Pro Power MP003240

Description
CABLE CLIP, BLACK, 9MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:7.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:28.8mm; External RoHS Compliant: Yes
Description
CABLE CLIP, BLACK, 9MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:7.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:28.8mm; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, Black, 9Mm, Pk100; Cable Clamp / Clip Type Pro Power - 24M9828 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Black, 9Mm, Pk100; Cable Clamp / Clip Type Pro Power
24M9828
Cable Clip, Black, 9Mm, Pk100; Cable Clamp / Clip Type Pro Power 24M9828
CABLE CLIP, BLACK, 9MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:7.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:28.8mm; External RoHS Compliant: Yes

CABLE CLIP, BLACK, 9MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:7.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:28.8mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 24M9828
Product Name Cable Clip, Black, 9Mm, Pk100; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720829 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.563 inch (14.3 mm)
Material Aluminum; Aluminium
View Details
Cushioned Cable Clamp - 8090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details