Protektive Pak Cable Clip, 12.2H/13.4W/5.5Mm Diameter, Pk100; Cable Clamp / Clip Type Pro Power MP003239

Description
CABLE CLIP, 12.2H/13.4W/5.5MM DIAMETER, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:5.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; Height:12.2mm RoHS Compliant: Yes
Description
CABLE CLIP, 12.2H/13.4W/5.5MM DIAMETER, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:5.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; Height:12.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, 12.2H/13.4W/5.5Mm Diameter, Pk100; Cable Clamp / Clip Type Pro Power - 24M9782 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, 12.2H/13.4W/5.5Mm Diameter, Pk100; Cable Clamp / Clip Type Pro Power
24M9782
Cable Clip, 12.2H/13.4W/5.5Mm Diameter, Pk100; Cable Clamp / Clip Type Pro Power 24M9782
CABLE CLIP, 12.2H/13.4W/5.5MM DIAMETER, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:5.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; Height:12.2mm RoHS Compliant: Yes

CABLE CLIP, 12.2H/13.4W/5.5MM DIAMETER, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:5.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; Height:12.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 24M9782
Product Name Cable Clip, 12.2H/13.4W/5.5Mm Diameter, Pk100; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2138534 - RS Components, Ltd.
Specs
Diameter 0.110 inch (2.8 mm)
Material Nylon
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details