Protektive Pak Assorted Cable Tie, 400Pc, Nylon6/6; Kit Contents Pro Power MP003236

Description
ASSORTED CABLE TIE, 400PC, NYLON6/6; Kit Contents:400 Pieces of Assorted Cable Ties; Product Range:-; SVHC:No SVHC (07-Jul-2017); Accessory Type:Cable Tie; Body Material:Nylon 6.6 (Polyamide 6.6); Cable Bundle Diameter Max:55mm; RoHS Compliant: Yes
Description
ASSORTED CABLE TIE, 400PC, NYLON6/6; Kit Contents:400 Pieces of Assorted Cable Ties; Product Range:-; SVHC:No SVHC (07-Jul-2017); Accessory Type:Cable Tie; Body Material:Nylon 6.6 (Polyamide 6.6); Cable Bundle Diameter Max:55mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Assorted Cable Tie, 400Pc, Nylon6/6; Kit Contents Pro Power - 24M1101 - Newark, An Avnet Company
Chicago, IL, United States
Assorted Cable Tie, 400Pc, Nylon6/6; Kit Contents Pro Power
24M1101
Assorted Cable Tie, 400Pc, Nylon6/6; Kit Contents Pro Power 24M1101
ASSORTED CABLE TIE, 400PC, NYLON6/6; Kit Contents:400 Pieces of Assorted Cable Ties; Product Range:-; SVHC:No SVHC (07-Jul-2017); Accessory Type:Cable Tie; Body Material:Nylon 6.6 (Polyamide 6.6); Cable Bundle Diameter Max:55mm; RoHS Compliant: Yes

ASSORTED CABLE TIE, 400PC, NYLON6/6; Kit Contents:400 Pieces of Assorted Cable Ties; Product Range:-; SVHC:No SVHC (07-Jul-2017); Accessory Type:Cable Tie; Body Material:Nylon 6.6 (Polyamide 6.6); Cable Bundle Diameter Max:55mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M1101
Product Name Assorted Cable Tie, 400Pc, Nylon6/6; Kit Contents Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details