Protektive Pak Assorted Cable Tie, 300Pc, Nylon6/6; Kit Contents Pro Power MP003235

Description
ASSORTED CABLE TIE, 300PC, NYLON6/6; Kit Contents:300 Pieces of Assorted Cable Ties; Product Range:-; SVHC:No SVHC (07-Jul-2017); Accessory Type:Cable Tie; Body Material:Nylon 6.6 (Polyamide 6.6); Cable Bundle Diameter Max:25mm; RoHS Compliant: Yes
Description
ASSORTED CABLE TIE, 300PC, NYLON6/6; Kit Contents:300 Pieces of Assorted Cable Ties; Product Range:-; SVHC:No SVHC (07-Jul-2017); Accessory Type:Cable Tie; Body Material:Nylon 6.6 (Polyamide 6.6); Cable Bundle Diameter Max:25mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Assorted Cable Tie, 300Pc, Nylon6/6; Kit Contents Pro Power - 24M1100 - Newark, An Avnet Company
Chicago, IL, United States
Assorted Cable Tie, 300Pc, Nylon6/6; Kit Contents Pro Power
24M1100
Assorted Cable Tie, 300Pc, Nylon6/6; Kit Contents Pro Power 24M1100
ASSORTED CABLE TIE, 300PC, NYLON6/6; Kit Contents:300 Pieces of Assorted Cable Ties; Product Range:-; SVHC:No SVHC (07-Jul-2017); Accessory Type:Cable Tie; Body Material:Nylon 6.6 (Polyamide 6.6); Cable Bundle Diameter Max:25mm; RoHS Compliant: Yes

ASSORTED CABLE TIE, 300PC, NYLON6/6; Kit Contents:300 Pieces of Assorted Cable Ties; Product Range:-; SVHC:No SVHC (07-Jul-2017); Accessory Type:Cable Tie; Body Material:Nylon 6.6 (Polyamide 6.6); Cable Bundle Diameter Max:25mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M1100
Product Name Assorted Cable Tie, 300Pc, Nylon6/6; Kit Contents Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details