Protektive Pak Cable Gland, White, Nylon 6.6, 18Mm; Thread Size Imperial Pro Power MG-25 WHITE

Description
CABLE GLAND, WHITE, NYLON 6.6, 18MM; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68
Datasheet
Description
CABLE GLAND, WHITE, NYLON 6.6, 18MM; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, White, Nylon 6.6, 18Mm; Thread Size Imperial Pro Power - 84AJ0822 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, White, Nylon 6.6, 18Mm; Thread Size Imperial Pro Power
84AJ0822
Cable Gland, White, Nylon 6.6, 18Mm; Thread Size Imperial Pro Power 84AJ0822
CABLE GLAND, WHITE, NYLON 6.6, 18MM; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68

CABLE GLAND, WHITE, NYLON 6.6, 18MM; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:White; IP / NEMA Rating:IP68

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 84AJ0822
Product Name Cable Gland, White, Nylon 6.6, 18Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 127170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details