Protektive Pak Cont. Grommet Strip W/ Adhesive, Polyethylene; Grommet Type Pro Power MCENXX6

Description
CONT. GROMMET STRIP W/ ADHESIVE, POLYETHYLENE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.8mm; Grommet Colour:Natural RoHS Compliant: Yes
Datasheet
Description
CONT. GROMMET STRIP W/ ADHESIVE, POLYETHYLENE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.8mm; Grommet Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cont. Grommet Strip W/ Adhesive, Polyethylene; Grommet Type Pro Power - 46T5717 - Newark, An Avnet Company
Chicago, IL, United States
Cont. Grommet Strip W/ Adhesive, Polyethylene; Grommet Type Pro Power
46T5717
Cont. Grommet Strip W/ Adhesive, Polyethylene; Grommet Type Pro Power 46T5717
CONT. GROMMET STRIP W/ ADHESIVE, POLYETHYLENE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.8mm; Grommet Colour:Natural RoHS Compliant: Yes

CONT. GROMMET STRIP W/ ADHESIVE, POLYETHYLENE; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.8mm; Grommet Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 46T5717
Product Name Cont. Grommet Strip W/ Adhesive, Polyethylene; Grommet Type Pro Power
Material Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Cable Grommets - 8659732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.1260 inch (3.2 mm)
Groove Width 0.0945 to 0.1260 inch (2.4 to 3.2 mm)
Material Plastic; Other; Polyethylene
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details