Protektive Pak Cable Gland, Grey, Nylon 6.6, 8Mm; Thread Size Imperial Pro Power M16GREY1

Description
CABLE GLAND, GREY, NYLON 6.6, 8MM; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP68
Datasheet
Description
CABLE GLAND, GREY, NYLON 6.6, 8MM; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Grey, Nylon 6.6, 8Mm; Thread Size Imperial Pro Power - 84AJ0829 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Grey, Nylon 6.6, 8Mm; Thread Size Imperial Pro Power
84AJ0829
Cable Gland, Grey, Nylon 6.6, 8Mm; Thread Size Imperial Pro Power 84AJ0829
CABLE GLAND, GREY, NYLON 6.6, 8MM; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP68

CABLE GLAND, GREY, NYLON 6.6, 8MM; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Grey; IP / NEMA Rating:IP68

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 84AJ0829
Product Name Cable Gland, Grey, Nylon 6.6, 8Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2116800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details