Protektive Pak Cable Gland, Grey, Nylon 6.6, 10Mm; Thread Size Imperial Pro Power M16GREY

Description
CABLE GLAND, GREY, NYLON 6.6, 10MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:10mm; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:
Datasheet
Description
CABLE GLAND, GREY, NYLON 6.6, 10MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:10mm; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Grey, Nylon 6.6, 10Mm; Thread Size Imperial Pro Power - 84AJ0828 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Grey, Nylon 6.6, 10Mm; Thread Size Imperial Pro Power
84AJ0828
Cable Gland, Grey, Nylon 6.6, 10Mm; Thread Size Imperial Pro Power 84AJ0828
CABLE GLAND, GREY, NYLON 6.6, 10MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:10mm; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:

CABLE GLAND, GREY, NYLON 6.6, 10MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:10mm; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 84AJ0828
Product Name Cable Gland, Grey, Nylon 6.6, 10Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Cable Glands - 2100609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details