Protektive Pak Kurly-Lok Cable Tie On Base; Cable Tie Material Pro Power LWTA-75

Description
KURLY-LOK CABLE TIE ON BASE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:20.3mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Accessory Type:Kurly-Lok On Base RoHS Compliant: Yes
Datasheet
Description
KURLY-LOK CABLE TIE ON BASE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:20.3mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Accessory Type:Kurly-Lok On Base RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kurly-Lok Cable Tie On Base; Cable Tie Material Pro Power - 81N1642 - Newark, An Avnet Company
Chicago, IL, United States
Kurly-Lok Cable Tie On Base; Cable Tie Material Pro Power
81N1642
Kurly-Lok Cable Tie On Base; Cable Tie Material Pro Power 81N1642
KURLY-LOK CABLE TIE ON BASE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:20.3mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Accessory Type:Kurly-Lok On Base RoHS Compliant: Yes

KURLY-LOK CABLE TIE ON BASE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:20.3mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Accessory Type:Kurly-Lok On Base RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 81N1642
Product Name Kurly-Lok Cable Tie On Base; Cable Tie Material Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers