CABLE MARKER, H/S, 3/1, M, PK100; Marker Type:Pre Printed Heat Shrinkable Sleeve; Legend:M; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:5mm x 6mm; I.D. Max:3mm; I.D. Min:1mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 60R2843 |
| Product Name | Cable Marker, H/s, 3/1, M, Pk100; Marker Type Pro Power |