Protektive Pak Heat Shrink Tubing, 9.5Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power HFTW13638

Description
HEAT SHRINK TUBING, 9.5MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 9.5MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 9.5Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power - 01P2451 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power
01P2451
Heat Shrink Tubing, 9.5Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power 01P2451
HEAT SHRINK TUBING, 9.5MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01P2451
Product Name Heat Shrink Tubing, 9.5Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details