Protektive Pak Heat Shrink Tubing, 4.8Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power HFTW13636

Description
HEAT SHRINK TUBING, 4.8MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 4.8MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 4.8Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power - 01P2449 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.8Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power
01P2449
Heat Shrink Tubing, 4.8Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power 01P2449
HEAT SHRINK TUBING, 4.8MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.8MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01P2449
Product Name Heat Shrink Tubing, 4.8Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details