Protektive Pak Heat Shrink Tubing, 1.6Mm Id, Po, Black, Pk Of 25 4Ft (1.2M) Pcs; Shrink Ratio Pro Power FPS-004-4025-BLK

Description
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, PK OF 25 4FT (1.2M) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, PK OF 25 4FT (1.2M) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 1.6Mm Id, Po, Black, Pk Of 25 4Ft (1.2M) Pcs; Shrink Ratio Pro Power - 03F3524 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Black, Pk Of 25 4Ft (1.2M) Pcs; Shrink Ratio Pro Power
03F3524
Heat Shrink Tubing, 1.6Mm Id, Po, Black, Pk Of 25 4Ft (1.2M) Pcs; Shrink Ratio Pro Power 03F3524
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, PK OF 25 4FT (1.2M) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, PK OF 25 4FT (1.2M) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3524
Product Name Heat Shrink Tubing, 1.6Mm Id, Po, Black, Pk Of 25 4Ft (1.2M) Pcs; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details