Protektive Pak Cable Clip, Self Adhesive, Pk100; Cable Clamp / Clip Type Pro Power FC2

Description
CABLE CLIP, SELF ADHESIVE, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:16mm; External RoHS Compliant: Yes
Description
CABLE CLIP, SELF ADHESIVE, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:16mm; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, Self Adhesive, Pk100; Cable Clamp / Clip Type Pro Power - 31M0133 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Self Adhesive, Pk100; Cable Clamp / Clip Type Pro Power
31M0133
Cable Clip, Self Adhesive, Pk100; Cable Clamp / Clip Type Pro Power 31M0133
CABLE CLIP, SELF ADHESIVE, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:16mm; External RoHS Compliant: Yes

CABLE CLIP, SELF ADHESIVE, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:16mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 31M0133
Product Name Cable Clip, Self Adhesive, Pk100; Cable Clamp / Clip Type Pro Power
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Nylon Cable Clamp - 7624 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
3 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details